Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13675

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 13675-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
13675-ND
Anti-Static, ESD Bags, Materials 13675-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 10"" (254mm) X 14"" (355.6mm)"

Buy Now Datasheet
BAG, ESD Shield; Bag; 10 in.; 14; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil - 70213873 - Allied Electronics, Inc.
Fort Worth, TX, USA
BAG, ESD Shield; Bag; 10 in.; 14; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil
70213873
BAG, ESD Shield; Bag; 10 in.; 14; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil 70213873
2.8 to 3.0 mil Thickness, STATSHIELD® ESD Shielding Bag These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Statshield® bags are packaged 100 per package in an oversized shielding bag rather than a cardboard box. Therefore, bags are not exposed to water vapors that will degrade the metallized shielding layer. The bags have an additional layer of barrier protection because of our packaging. Ideally, ESD bags should be stored in a dry, well ventilated room with a reasonably consistent temperature of 20 °C and be protected from exposure to direct sunlight, ultraviolet sunlight, moisture, or heat.

2.8 to 3.0 mil Thickness, STATSHIELD® ESD Shielding Bag
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Statshield® bags are packaged 100 per package in an oversized shielding bag rather than a cardboard box. Therefore, bags are not exposed to water vapors that will degrade the metallized shielding layer. The bags have an additional layer of barrier protection because of our packaging. Ideally, ESD bags should be stored in a dry, well ventilated room with a reasonably consistent temperature of 20 °C and be protected from exposure to direct sunlight, ultraviolet sunlight, moisture, or heat.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 13675-ND 70213873
Product Name Anti-Static, ESD Bags, Materials BAG, ESD Shield; Bag; 10 in.; 14; lt 10^11 Ohms; lt10^2 Ohms; 2.8 to 3.0 mil
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details