HEAT-SHRINK TUBING, 2:1, 19MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.35"; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 55AC5028 |
| Product Name | Heat-Shrink Tubing, 2 Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |