Protektive Pak Heatshrink, 2 Pro Power 13666

Description
HEATSHRINK, 2:1, 1.6MM, RED, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031";RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 1.6MM, RED, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 31Y5743 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
31Y5743
Heatshrink, 2 Pro Power 31Y5743
HEATSHRINK, 2:1, 1.6MM, RED, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031";RoHS Compliant: Yes

HEATSHRINK, 2:1, 1.6MM, RED, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.062"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.031";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y5743
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 099553-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 137425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details