Protektive Pak Heatshrink, 2 Pro Power 13664

Description
HEATSHRINK, 2:1, 38.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 38.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 31Y5742 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
31Y5742
Heatshrink, 2 Pro Power 31Y5742
HEATSHRINK, 2:1, 38.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 38.1MM, 50M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.499"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:164ft; Length - Metric:50m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 31Y5742
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details