Protektive Pak Heatshrink, 2 Pro Power 13654GRY

Description
HEATSHRINK, 2:1, 50.8MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 50.8MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Pro Power - 25M0536 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Pro Power
25M0536
Heatshrink, 2 Pro Power 25M0536
HEATSHRINK, 2:1, 50.8MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, 2:1, 50.8MM, GREY, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25M0536
Product Name Heatshrink, 2 Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-14MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details