Protektive Pak Heat Shrink Tubing, 3.2Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power 13646

Description
HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 3.2Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power - 98K5600 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.2Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power
98K5600
Heat Shrink Tubing, 3.2Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power 98K5600
HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.2MM ID, PO, BLACK, 16.4FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.126"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5600
Product Name Heat Shrink Tubing, 3.2Mm Id, Po, Black, 16.4Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details