Protektive Pak Heat Shrink, 2.4Mm, Black, 5M; Shrink Ratio Pro Power 13645

Description
HEAT SHRINK, 2.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes
Description
HEAT SHRINK, 2.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, 2.4Mm, Black, 5M; Shrink Ratio Pro Power - 98K5599 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 2.4Mm, Black, 5M; Shrink Ratio Pro Power
98K5599
Heat Shrink, 2.4Mm, Black, 5M; Shrink Ratio Pro Power 98K5599
HEAT SHRINK, 2.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

HEAT SHRINK, 2.4MM, BLACK, 5M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.094"; I.D. Supplied - Metric:2.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:16.4ft; Length - Metric:5m; I.D. Recovered Max - Imperial:0.047"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 98K5599
Product Name Heat Shrink, 2.4Mm, Black, 5M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0555824003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 2345947 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0630 inch (1.6 mm)
Length 47.24 inch (1200 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details