Protektive Pak Heat-Shrink Tubing, 2 Pro Power 13643GRY

Description
HEAT-SHRINK TUBING, 2:1, 50MM, GREY; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 50MM, GREY; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Pro Power - 55AC5026 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Pro Power
55AC5026
Heat-Shrink Tubing, 2 Pro Power 55AC5026
HEAT-SHRINK TUBING, 2:1, 50MM, GREY; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 50MM, GREY; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.97"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Grey; Length - Imperial:82ft; Length - Metric:25m; I.D. Recovered Max - Imperial:0.98"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC5026
Product Name Heat-Shrink Tubing, 2 Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-1/8-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
shrink tube - 025633N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details