Protektive Pak Heat Shrink, 9.5Mm, Black, 100M; Shrink Ratio Pro Power 13638

Description
HEAT SHRINK, 9.5MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.187";RoHS Compliant: Yes
Description
HEAT SHRINK, 9.5MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.187";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, 9.5Mm, Black, 100M; Shrink Ratio Pro Power - 82T4747 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 9.5Mm, Black, 100M; Shrink Ratio Pro Power
82T4747
Heat Shrink, 9.5Mm, Black, 100M; Shrink Ratio Pro Power 82T4747
HEAT SHRINK, 9.5MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.187";RoHS Compliant: Yes

HEAT SHRINK, 9.5MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.187";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 82T4747
Product Name Heat Shrink, 9.5Mm, Black, 100M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details