Protektive Pak Heat Shrink, 3.2Mm, Black, 100M; Shrink Ratio Pro Power 13635

Description
HEAT SHRINK, 3.2MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.062";RoHS Compliant: Yes
Description
HEAT SHRINK, 3.2MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.062";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, 3.2Mm, Black, 100M; Shrink Ratio Pro Power - 82T4745 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 3.2Mm, Black, 100M; Shrink Ratio Pro Power
82T4745
Heat Shrink, 3.2Mm, Black, 100M; Shrink Ratio Pro Power 82T4745
HEAT SHRINK, 3.2MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.062";RoHS Compliant: Yes

HEAT SHRINK, 3.2MM, BLACK, 100M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; I.D. Recovered Max - Imperial:0.062";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 82T4745
Product Name Heat Shrink, 3.2Mm, Black, 100M; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 0662474002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 106752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Features Flame Retardant
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details