Desco Industries, Inc. Anti-Static, ESD Bags, Materials 13531

Description
"Static Shielding Bag <25nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <25nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 13531-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
13531-ND
Anti-Static, ESD Bags, Materials 13531-ND
"Static Shielding Bag <25nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"

"Static Shielding Bag <25nJ Energy Shielding Silver 24"" (609.6mm) X 30"" (762mm)"

Buy Now Datasheet
Bag, ESD Shield; Bag; 24 in.; 30; 10^11Ohms (Max.) (Outer Surface); 3 mil - 70213870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, ESD Shield; Bag; 24 in.; 30; 10^11Ohms (Max.) (Outer Surface); 3 mil
70213870
Bag, ESD Shield; Bag; 24 in.; 30; 10^11Ohms (Max.) (Outer Surface); 3 mil 70213870
10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent. Shielding as produced with thin conductive ESD protective materials tends to spread or reduce the electrostatic field inside the container due to external electrostatic fields or discharges to the surface. Some designs of shielding materials, such as those incorporating a dielectric layer within the system, also may limit electrical current from penetrating the surface during a direct discharge. These types of products would be classified as discharge shielding materials.

10^2 Ohms (Max.) Metal Layer Resistance, STATSHIELD® Transparent Metal in Standard ESD Shielding Bag
These metal in bags have a buried metal layer that won't scratch off and provides superior durability. With greater than 10 lbs. puncture resistance, the bags will reliably protect most components. These bags have greater than 40% light transmission, which allows for identification of bag contents. Static dissipative properties are built into the bags, which won't wear off and are not humidity dependent.
Shielding as produced with thin conductive ESD protective materials tends to spread or reduce the electrostatic field inside the container due to external electrostatic fields or discharges to the surface. Some designs of shielding materials, such as those incorporating a dielectric layer within the system, also may limit electrical current from penetrating the surface during a direct discharge. These types of products would be classified as discharge shielding materials.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 13531-ND 70213870
Product Name Anti-Static, ESD Bags, Materials Bag, ESD Shield; Bag; 24 in.; 30; 10^11Ohms (Max.) (Outer Surface); 3 mil
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details