RS Components, Ltd. Bin Bags 2025915

Description
TAP France 03287 Bin Bag
Request a Quote
Description
TAP France 03287 Bin Bag
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bin Bags - 2025915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bin Bags
2025915
Bin Bags 2025915
TAP France 03287 Bin Bag

TAP France 03287 Bin Bag

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 2025915
Product Name Bin Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 2877868 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 3.94 inch (100 mm)
View Details
Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Transit Cases - 1246587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 7.4 inch (188 mm)
View Details