Protektive Pak Cable, Speaker, 2Cond, 2.5, 50M; Cable Shielding Pro Power 129/.15X2 50.

Description
CABLE, SPEAKER, 2COND, 2.5, 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Description
CABLE, SPEAKER, 2COND, 2.5, 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Speaker, 2Cond, 2.5, 50M; Cable Shielding Pro Power - 50AC7690 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Speaker, 2Cond, 2.5, 50M; Cable Shielding Pro Power
50AC7690
Cable, Speaker, 2Cond, 2.5, 50M; Cable Shielding Pro Power 50AC7690
CABLE, SPEAKER, 2COND, 2.5, 50M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SPEAKER, 2COND, 2.5, 50M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7690
Product Name Cable, Speaker, 2Cond, 2.5, 50M; Cable Shielding Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details