SCS Anti-Static Control Products 100916

Description
STATIC SHIELD BAG,1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG,1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100916
Anti-Static Control Products 100916
STATIC SHIELD BAG,1000 SERIES METAL-IN,

STATIC SHIELD BAG,1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 9x16; Bag Type Scs - 66Y7822 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 9x16; Bag Type Scs
66Y7822
Static Shielding Bag, Heat Seal, 9x16; Bag Type Scs 66Y7822
STATIC SHIELDING BAG, HEAT SEAL, 9"X16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:9"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 9"X16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:9"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 100916 66Y7822
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 9x16; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details