SCS SCS 100816, 1000 Series Metal-In Static Shielding Bag 8 in x 16 in 100816

Description
SCS 100816, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 16 in Bag.
Request a Quote Datasheet
Description
SCS 100816, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 16 in Bag.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS 100816, 1000 Series Metal-In Static Shielding Bag 8 in x 16 in - 100816 - Ellsworth Adhesives
Germantown, WI, USA
SCS 100816, 1000 Series Metal-In Static Shielding Bag 8 in x 16 in
100816
SCS 100816, 1000 Series Metal-In Static Shielding Bag 8 in x 16 in 100816
SCS 100816, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 16 in Bag.

SCS 100816, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 8 in x 16 in Bag.

Supplier's Site
Anti Static Packaging - 1745086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Anti Static Packaging
1745086
Anti Static Packaging 1745086
SHIELD BAG,METAL-IN 203x406MM, 100EA

SHIELD BAG,METAL-IN 203x406MM, 100EA

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
100816
Anti-Static Control Products 100816
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Metal-In Bag, 203.2Mm X 406.4Mm, Pk100; Bag Type Scs - 52AH7859 - Newark, An Avnet Company
Chicago, IL, United States
Metal-In Bag, 203.2Mm X 406.4Mm, Pk100; Bag Type Scs
52AH7859
Metal-In Bag, 203.2Mm X 406.4Mm, Pk100; Bag Type Scs 52AH7859
METAL-IN BAG, 203.2MM X 406.4MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:16"; Width - Metric:203.2mm; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

METAL-IN BAG, 203.2MM X 406.4MM, PK100; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:16"; Width - Metric:203.2mm; Length - Metric:406.4mm; Film Thickness:71.12µm; Bag Colour:Transparent; Seal Type:HeatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 100816 1745086 100816 52AH7859
Product Name SCS 100816, 1000 Series Metal-In Static Shielding Bag 8 in x 16 in Anti Static Packaging Anti-Static Control Products Metal-In Bag, 203.2Mm X 406.4Mm, Pk100; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Packaging - 2.51X.47X.60 (63.8 x 11.9 x 15.2 MM) 2 CELL INSERT BOX - IB02/M2 - MOCAP LLC
Specs
Container Type Box
Height 0.8268 inch (21 mm)
Length 2.64 inch (67 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details