SCS Anti-Static Control Products 10066

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
10066
Anti-Static Control Products 10066
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
SCS 10066, 1000 Series Metal-In Static Shielding Bag 6 in x 6 in - 10066 - Ellsworth Adhesives
Germantown, WI, USA
SCS 10066, 1000 Series Metal-In Static Shielding Bag 6 in x 6 in
10066
SCS 10066, 1000 Series Metal-In Static Shielding Bag 6 in x 6 in 10066
SCS 1066 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 6 in Bag.

SCS 1066 Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 6 in x 6 in Bag.

Supplier's Site
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs - 66Y7805 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs
66Y7805
Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs 66Y7805
STATIC SHIELDING BAG, HEAT SEAL, 6"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 6"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:6"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 10066 10066 66Y7805
Product Name Anti-Static Control Products SCS 10066, 1000 Series Metal-In Static Shielding Bag 6 in x 6 in Static Shielding Bag, Heat Seal, 6x6; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details