SCS Anti-Static Control Products 1006.510

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1006.510
Anti-Static Control Products 1006.510
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Anti-Static, ESD Bags, Materials - 1006.510-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1006.510-ND
Anti-Static, ESD Bags, Materials 1006.510-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 6.5"" (165.1mm) X 1"" (25.4mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 6.5"" (165.1mm) X 1"" (25.4mm)"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey
Product Category Industrial Containers Industrial Containers
Product Number 1006.510 1006.510-ND
Product Name Anti-Static Control Products Anti-Static, ESD Bags, Materials
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details