SCS Anti-Static Control Products 100411

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100411
Anti-Static Control Products 100411
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 4x11; Bag Type Scs - 78Y8726 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 4x11; Bag Type Scs
78Y8726
Static Shielding Bag, Heat Seal, 4x11; Bag Type Scs 78Y8726
STATIC SHIELDING BAG, HEAT SEAL, 4"X11"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 4"X11"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:4"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site
Static Shield Bag, 279.4X101.6Mm; Bag Type Scs - 59AK7190 - Newark, An Avnet Company
Chicago, IL, United States
Static Shield Bag, 279.4X101.6Mm; Bag Type Scs
59AK7190
Static Shield Bag, 279.4X101.6Mm; Bag Type Scs 59AK7190
STATIC SHIELD BAG, 279.4X101.6MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:11"; Length - Metric:279.4mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELD BAG, 279.4X101.6MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:4"; Length - Imperial:11"; Length - Metric:279.4mm; Film Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 100411 78Y8726
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 4x11; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details