SCS Anti-Static Control Products 100316

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
100316
Anti-Static Control Products 100316
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 3x16; Bag Type Scs - 66Y7754 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 3x16; Bag Type Scs
66Y7754
Static Shielding Bag, Heat Seal, 3x16; Bag Type Scs 66Y7754
STATIC SHIELDING BAG, HEAT SEAL, 3"X16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 3"X16"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:3"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 100316 66Y7754
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 3x16; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details