SCS 1003030, Metal-In Static Shielding Bag is made in the USA, with an open top and is heat sealable. The transparent bags are printed with a lot code for traceability and an ESD protective symbol. 1000 series, 30 in x 30 in.
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
STATIC SHIELDING BAG, HEAT SEAL, 30"X30"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:30"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Ellsworth Adhesives | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | 1003030 | 1003030 | 66Y7748 |
| Product Name | SCS 1003030, 1000 Series Metal-In Static Shielding Bag 30 in x 30 in | Anti-Static Control Products | Static Shielding Bag, Heat Seal, 30x30; Bag Type Scs |
| Container Type | Bag | Bag | Bag |