SCS Anti-Static Control Products 1002832

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1002832
Anti-Static Control Products 1002832
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 28x32; Bag Type Scs - 66Y7742 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 28x32; Bag Type Scs
66Y7742
Static Shielding Bag, Heat Seal, 28x32; Bag Type Scs 66Y7742
STATIC SHIELDING BAG, HEAT SEAL, 28"X32"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:28"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 28"X32"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:28"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1002832 66Y7742
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 28x32; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details