SCS Anti-Static, ESD Bags, Materials 1002.58

Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2.5"" (63.5mm) X 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Static Shielding Bag <10nJ Energy Shielding Silver 2.5"" (63.5mm) X 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - 1002.58-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
1002.58-ND
Anti-Static, ESD Bags, Materials 1002.58-ND
"Static Shielding Bag <10nJ Energy Shielding Silver 2.5"" (63.5mm) X 8"" (203.2mm)"

"Static Shielding Bag <10nJ Energy Shielding Silver 2.5"" (63.5mm) X 8"" (203.2mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
1002.58
Anti-Static Control Products 1002.58
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 2.5x8; Bag Type Scs - 66Y7712 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 2.5x8; Bag Type Scs
66Y7712
Static Shielding Bag, Heat Seal, 2.5x8; Bag Type Scs 66Y7712
STATIC SHIELDING BAG, HEAT SEAL, 2.5"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:2.5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 2.5"X8"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:2.5"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 1002.58-ND 1002.58 66Y7712
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Static Shielding Bag, Heat Seal, 2.5x8; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details