STATIC SHIELD BAG, 1000 SERIES METAL-IN,
STATIC SHIELDING BAG, HEAT SEAL, 18"X6"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:18"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | 100186 | 66Y7706 |
| Product Name | Anti-Static Control Products | Static Shielding Bag, Heat Seal, 18x6; Bag Type Scs |
| Container Type | Bag | Bag |