SCS Anti-Static Control Products 1001622

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001622
Anti-Static Control Products 1001622
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 16x22; Bag Type Scs - 66Y7701 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 16x22; Bag Type Scs
66Y7701
Static Shielding Bag, Heat Seal, 16x22; Bag Type Scs 66Y7701
STATIC SHIELDING BAG, HEAT SEAL, 16"X22"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:16"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 16"X22"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:22"; Length - Metric:558.8mm; Width - Imperial:16"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1001622 66Y7701
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 16x22; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details