SCS Anti-Static Control Products 1001117

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001117
Anti-Static Control Products 1001117
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 11x17; Bag Type Scs - 66Y7677 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 11x17; Bag Type Scs
66Y7677
Static Shielding Bag, Heat Seal, 11x17; Bag Type Scs 66Y7677
STATIC SHIELDING BAG, HEAT SEAL, 11"X17"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:17"; Length - Metric:431.8mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 11"X17"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:17"; Length - Metric:431.8mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1001117 66Y7677
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 11x17; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details