SCS Anti-Static Control Products 1001112

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001112
Anti-Static Control Products 1001112
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 11x12; Bag Type Scs - 66Y7676 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 11x12; Bag Type Scs
66Y7676
Static Shielding Bag, Heat Seal, 11x12; Bag Type Scs 66Y7676
STATIC SHIELDING BAG, HEAT SEAL, 11"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 11"X12"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1001112 66Y7676
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 11x12; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Instrument Cases - 1951543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 6.3 inch (160 mm)
View Details
Compartment Box Packaging - .47X.47X.26 (12.0 x 12.0 x 6.6 MM) 10 CELL INSERT BOX - IB10/A2 - MOCAP LLC
Specs
Container Type Box
Height 0.4880 inch (12.4 mm)
Length 3.85 inch (97.69 mm)
View Details