SCS Anti-Static Control Products 1001111

Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet
Description
STATIC SHIELD BAG, 1000 SERIES METAL-IN,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
1001111
Anti-Static Control Products 1001111
STATIC SHIELD BAG, 1000 SERIES METAL-IN,

STATIC SHIELD BAG, 1000 SERIES METAL-IN,

Buy Now
Static Shielding Bag, Heat Seal, 11x11; Bag Type Scs - 66Y7675 - Newark, An Avnet Company
Chicago, IL, United States
Static Shielding Bag, Heat Seal, 11x11; Bag Type Scs
66Y7675
Static Shielding Bag, Heat Seal, 11x11; Bag Type Scs 66Y7675
STATIC SHIELDING BAG, HEAT SEAL, 11"X11"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

STATIC SHIELDING BAG, HEAT SEAL, 11"X11"; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:11"; Length - Metric:279.4mm; Width - Imperial:11"; Bag Thickness:71.12µm; Bag Color:Transparent; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 1001111 66Y7675
Product Name Anti-Static Control Products Static Shielding Bag, Heat Seal, 11x11; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details