Protektive Pak Wire Wrapping Wire, 30Awg, Copper, Green, 300V; Jacket Material Pro Power 100-30G

Description
WIRE WRAPPING WIRE, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
WIRE WRAPPING WIRE, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire Wrapping Wire, 30Awg, Copper, Green, 300V; Jacket Material Pro Power - 98K5245 - Newark, An Avnet Company
Chicago, IL, United States
Wire Wrapping Wire, 30Awg, Copper, Green, 300V; Jacket Material Pro Power
98K5245
Wire Wrapping Wire, 30Awg, Copper, Green, 300V; Jacket Material Pro Power 98K5245
WIRE WRAPPING WIRE, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

WIRE WRAPPING WIRE, 30AWG, COPPER, GREEN, 300V; Jacket Material:PVDF; Jacket Color:Green; Wire Gauge:30AWG; Conductor Area CSA:0.25mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98K5245
Product Name Wire Wrapping Wire, 30Awg, Copper, Green, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-3M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMSM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details