Desco Europe Shielding Metal-In Bag, 254Mm X 304.8Mm; Bag Type Desco Europe/vermason 200530

Description
SHIELDING METAL-IN BAG, 254MM X 304.8MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Width - Metric:254mm; Length - Metric:304.8mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes
Datasheet
Description
SHIELDING METAL-IN BAG, 254MM X 304.8MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Width - Metric:254mm; Length - Metric:304.8mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielding Metal-In Bag, 254Mm X 304.8Mm; Bag Type Desco Europe/vermason - 71C9786 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 254Mm X 304.8Mm; Bag Type Desco Europe/vermason
71C9786
Shielding Metal-In Bag, 254Mm X 304.8Mm; Bag Type Desco Europe/vermason 71C9786
SHIELDING METAL-IN BAG, 254MM X 304.8MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Width - Metric:254mm; Length - Metric:304.8mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 254MM X 304.8MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:10"; Length - Imperial:12"; Width - Metric:254mm; Length - Metric:304.8mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 71C9786
Product Name Shielding Metal-In Bag, 254Mm X 304.8Mm; Bag Type Desco Europe/vermason
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details