Desco Europe Shielding Metal-In Bag, 203.2Mm X 254Mm; Bag Type Desco Europe/vermason 200520

Description
SHIELDING METAL-IN BAG, 203.2MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:10"; Width - Metric:203.2mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes
Datasheet
Description
SHIELDING METAL-IN BAG, 203.2MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:10"; Width - Metric:203.2mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielding Metal-In Bag, 203.2Mm X 254Mm; Bag Type Desco Europe/vermason - 13J4701 - Newark, An Avnet Company
Chicago, IL, United States
Shielding Metal-In Bag, 203.2Mm X 254Mm; Bag Type Desco Europe/vermason
13J4701
Shielding Metal-In Bag, 203.2Mm X 254Mm; Bag Type Desco Europe/vermason 13J4701
SHIELDING METAL-IN BAG, 203.2MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:10"; Width - Metric:203.2mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes

SHIELDING METAL-IN BAG, 203.2MM X 254MM; Bag Type:Static Shielding (Metal-In); Width - Imperial:8"; Length - Imperial:10"; Width - Metric:203.2mm; Length - Metric:254mm; Film Thickness:-; Bag Colour:Pink; Seal Type:Resealable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 13J4701
Product Name Shielding Metal-In Bag, 203.2Mm X 254Mm; Bag Type Desco Europe/vermason
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products