Desco Equipment Co., Inc. Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco 79278

Description
TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRo HS Compliant: Yes
Datasheet
Description
TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco - 69K5668 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco
69K5668
Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco 69K5668
TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRo HS Compliant: Yes

TAPE, ANTI STATIC, CELLULOSE CLR 2INX72YD; Tape Backing Material:Cellulose; Tape Width - Metric:50.8mm; Tape Width - Imperial:2"; Tape Length - Metric:65.84m; Tape Length - Imperial:72yard; Tape Colour:Transparent; Colour:TransparentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 69K5668
Product Name Tape, Anti Static, Cellulose Clr 2Inx72Yd; Tape Backing Material Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Reinforced Strip-N-Stick Sponge - 300AR.063 - Budnick Converting, Inc.
Specs
Type Adhesive; Fiberglass Reinforced Strip-N-Stick Sponge
Thickness 0.0625 inches (1.59 mm)
Adhesive Siliconized Sponge
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details