Desco Equipment Co., Inc. Label, 25.4Mm X 25.4Mm, Black/yellow; Label Type Desco 6713

Description
LABEL, 25.4MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:-; Label Legend:ESD Protective (Symbol); Label Colour:Black on Yellow; Pack Quantity:1000
Description
LABEL, 25.4MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:-; Label Legend:ESD Protective (Symbol); Label Colour:Black on Yellow; Pack Quantity:1000

Suppliers

Company
Product
Description
Supplier Links
Label, 25.4Mm X 25.4Mm, Black/yellow; Label Type Desco - 05X0177 - Newark, An Avnet Company
Chicago, IL, United States
Label, 25.4Mm X 25.4Mm, Black/yellow; Label Type Desco
05X0177
Label, 25.4Mm X 25.4Mm, Black/yellow; Label Type Desco 05X0177
LABEL, 25.4MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:-; Label Legend:ESD Protective (Symbol); Label Colour:Black on Yellow; Pack Quantity:1000

LABEL, 25.4MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:25.4mm; Label Diameter:-; Label Material:-; Label Legend:ESD Protective (Symbol); Label Colour:Black on Yellow; Pack Quantity:1000

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 05X0177
Product Name Label, 25.4Mm X 25.4Mm, Black/yellow; Label Type Desco
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Label, Pat Test, Blue, Card Of10; Label Type Te Connectivity - 23WX3842 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 5.91 inches (150 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution Fork Lift Truck
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details