Desco Equipment Co., Inc. Label, 50.8Mm X 25.4Mm, Black/yellow; Label Type Desco 6710

Description
LABEL, 50.8MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention ESD Control Item Tested Label Per ESD TR53; Label Colour:Black on Yellow
Description
LABEL, 50.8MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention ESD Control Item Tested Label Per ESD TR53; Label Colour:Black on Yellow

Suppliers

Company
Product
Description
Supplier Links
Label, 50.8Mm X 25.4Mm, Black/yellow; Label Type Desco - 05X0175 - Newark, An Avnet Company
Chicago, IL, United States
Label, 50.8Mm X 25.4Mm, Black/yellow; Label Type Desco
05X0175
Label, 50.8Mm X 25.4Mm, Black/yellow; Label Type Desco 05X0175
LABEL, 50.8MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention ESD Control Item Tested Label Per ESD TR53; Label Colour:Black on Yellow

LABEL, 50.8MM X 25.4MM, BLACK/YELLOW; Label Type:Warning; Label Height:25.4mm; Label Width:50.8mm; Label Diameter:-; Label Material:-; Label Legend:Attention ESD Control Item Tested Label Per ESD TR53; Label Colour:Black on Yellow

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 05X0175
Product Name Label, 50.8Mm X 25.4Mm, Black/yellow; Label Type Desco
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Label, Eprom/pcb, Pk500; Label Type Te Connectivity - 07WX0809 - Newark, An Avnet Company
Specs
Width 0.6496 inches (16.5 mm)
View Details