Desco Equipment Co., Inc. Test Lead Set, Black; Test Connector Type A Desco 19641

Description
TEST LEAD SET, BLACK; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet
Description
TEST LEAD SET, BLACK; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Set, Black; Test Connector Type A Desco - 11R6161 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead Set, Black; Test Connector Type A Desco
11R6161
Test Lead Set, Black; Test Connector Type A Desco 11R6161
TEST LEAD SET, BLACK; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes

TEST LEAD SET, BLACK; Test Connector Type A:4mm Banana Plug; Test Connector Type B:4mm Banana Plug; Voltage Rating:-; Current Rating:-; Insulator Colour:Black; Lead Length - Metric:-; Lead Length - Imperial:-; No. of Test Leads:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 11R6161
Product Name Test Lead Set, Black; Test Connector Type A Desco
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details
0.050
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details