Desco Equipment Co., Inc. Test Lead, Digital Surface Res Meter; Test Connector Type A Desco 19300

Description
TEST LEAD, DIGITAL SURFACE RES METER; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.524m; Lead Length - Imperial:5ft; Product Range:
Datasheet
Description
TEST LEAD, DIGITAL SURFACE RES METER; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.524m; Lead Length - Imperial:5ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Digital Surface Res Meter; Test Connector Type A Desco - 47AK2879 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Digital Surface Res Meter; Test Connector Type A Desco
47AK2879
Test Lead, Digital Surface Res Meter; Test Connector Type A Desco 47AK2879
TEST LEAD, DIGITAL SURFACE RES METER; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.524m; Lead Length - Imperial:5ft; Product Range:

TEST LEAD, DIGITAL SURFACE RES METER; Test Connector Type A:-; Test Connector Type B:-; Voltage Rating:-; Current Rating:-; Insulator Colour:Black, Red; Lead Length - Metric:1.524m; Lead Length - Imperial:5ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 47AK2879
Product Name Test Lead, Digital Surface Res Meter; Test Connector Type A Desco
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Coaxial in-line Power Sensor - 9510A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details