Desco Equipment Co., Inc. Ac-Dc Converter, External Plug In, 1 O/p, 24V; Power Supply Approvals Desco 19260

Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, External Plug In, 1 O/p, 24V; Power Supply Approvals Desco - 23K1566 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 24V; Power Supply Approvals Desco
23K1566
Ac-Dc Converter, External Plug In, 1 O/p, 24V; Power Supply Approvals Desco 23K1566
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24V; Output Current - Output 1:-; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 23K1566
Product Name Ac-Dc Converter, External Plug In, 1 O/p, 24V; Power Supply Approvals Desco
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
AC/DC Adapters - 1217204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details