Desco Equipment Co., Inc. Bag, Static Dissipative, 12 X 18; Bag Type Desco 13877

Description
BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA
Description
BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Dissipative, 12 X 18; Bag Type Desco - 23K1328 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 12 X 18; Bag Type Desco
23K1328
Bag, Static Dissipative, 12 X 18; Bag Type Desco 23K1328
BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1328
Product Name Bag, Static Dissipative, 12 X 18; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details