Desco Equipment Co., Inc. Static Dissipative Bag, 254Mm X 304.8Mm Rohs Compliant Desco 13874

Description
STATIC DISSIPATIVE BAG, 254MM X 304.8MM ROHS COMPLIANT: YES
Description
STATIC DISSIPATIVE BAG, 254MM X 304.8MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Static Dissipative Bag, 254Mm X 304.8Mm Rohs Compliant Desco - 39AH9466 - Newark, An Avnet Company
Chicago, IL, United States
Static Dissipative Bag, 254Mm X 304.8Mm Rohs Compliant Desco
39AH9466
Static Dissipative Bag, 254Mm X 304.8Mm Rohs Compliant Desco 39AH9466
STATIC DISSIPATIVE BAG, 254MM X 304.8MM ROHS COMPLIANT: YES

STATIC DISSIPATIVE BAG, 254MM X 304.8MM ROHS COMPLIANT: YES

Supplier's Site
Bag, Static Dissipative, 10 X 12; Bag Type Desco - 23K1326 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Static Dissipative, 10 X 12; Bag Type Desco
23K1326
Bag, Static Dissipative, 10 X 12; Bag Type Desco 23K1326
BAG, STATIC DISSIPATIVE, 10" X 12"; Bag Type:Static Dissipative; Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

BAG, STATIC DISSIPATIVE, 10" X 12"; Bag Type:Static Dissipative; Width - Imperial:10"; Length - Imperial:12"; Length - Metric:304.8mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number 39AH9466 23K1326
Product Name Static Dissipative Bag, 254Mm X 304.8Mm Rohs Compliant Desco Bag, Static Dissipative, 10 X 12; Bag Type Desco
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Laptop Bags - 7194818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 15.98 inch (406 mm)
View Details
Insert Boxes - .83X1.56X.59 (21.0 x 39.5 x 15.0 MM) 5 CELL INSERT BOX - IB05/D4 - MOCAP LLC
Specs
Container Type Box
Height 0.8430 inch (21.41 mm)
Length 4.51 inch (115 mm)
View Details