Desco Equipment Co., Inc. Anti-Static Esd Shielding Bag; Bag Type Desco 13824

Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:16"; Height:16" RoHS Compliant: NA
Datasheet
Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:16"; Height:16" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Esd Shielding Bag; Bag Type Desco - 43K2629 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Static Esd Shielding Bag; Bag Type Desco
43K2629
Anti-Static Esd Shielding Bag; Bag Type Desco 43K2629
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:16"; Height:16" RoHS Compliant: NA

ANTI-STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406mm; Width - Imperial:12"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; External Height - Imperial:16"; Height:16" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2629
Product Name Anti-Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details