Desco Equipment Co., Inc. Anti Static Esd Shielding Bag; Bag Type Desco 13820

Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24"; Width:10" RoHS Compliant: NA
Datasheet
Description
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24"; Width:10" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Static Esd Shielding Bag; Bag Type Desco - 43K2627 - Newark, An Avnet Company
Chicago, IL, United States
Anti Static Esd Shielding Bag; Bag Type Desco
43K2627
Anti Static Esd Shielding Bag; Bag Type Desco 43K2627
ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24"; Width:10" RoHS Compliant: NA

ANTI STATIC ESD SHIELDING BAG; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:610mm; Width - Imperial:10"; Bag Thickness:88.9µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; Height:24"; Width:10" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2627
Product Name Anti Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carbide Insert Compartment Boxes - 2.51X.98X.39 (63.8 x 24.9 x 10.0 MM) 1 CELL INSERT BOX - IB01/M1 - MOCAP LLC
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 2.64 inch (67 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details