Desco Equipment Co., Inc. Bag Type Desco 13777

Description
Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:22"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA
Datasheet
Description
Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:22"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag Type Desco - 62X4027 - Newark, An Avnet Company
Chicago, IL, United States
Bag Type Desco
62X4027
Bag Type Desco 62X4027
Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:22"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA

Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:22"; Bag Thickness:165.1µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag; External Depth - Metric:508mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 62X4027
Product Name Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details