Desco Equipment Co., Inc. Bag, Emi/rfi, 8x 10, Pk100; Bag Type Desco 13763

Description
BAG, EMI/RFI, 8"X 10", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet
Description
BAG, EMI/RFI, 8"X 10", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Emi/rfi, 8x 10, Pk100; Bag Type Desco - 23K1315 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Emi/rfi, 8x 10, Pk100; Bag Type Desco
23K1315
Bag, Emi/rfi, 8x 10, Pk100; Bag Type Desco 23K1315
BAG, EMI/RFI, 8"X 10", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

BAG, EMI/RFI, 8"X 10", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1315
Product Name Bag, Emi/rfi, 8x 10, Pk100; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 8153480 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 12.01 inch (305 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details