Desco Equipment Co., Inc. Bag, Emi/rfi, 5x 8, Pk100; Bag Type Desco 13761

Description
BAG, EMI/RFI, 5"X 8", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet
Description
BAG, EMI/RFI, 5"X 8", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Emi/rfi, 5x 8, Pk100; Bag Type Desco - 23K1313 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Emi/rfi, 5x 8, Pk100; Bag Type Desco
23K1313
Bag, Emi/rfi, 5x 8, Pk100; Bag Type Desco 23K1313
BAG, EMI/RFI, 5"X 8", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

BAG, EMI/RFI, 5"X 8", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:5"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 23K1313
Product Name Bag, Emi/rfi, 5x 8, Pk100; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 9181209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Nylon
Height 17.5 inch (445 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details