BAG, EMI/RFI, 4"X 6", PK100; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:4"; Bag Thickness:165.1µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Statshield Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 23K1312 |
| Product Name | Bag, Emi/rfi, 4x 6, Pk100; Bag Type Desco |
| Container Type | Bag |