Desco Equipment Co., Inc. Bag, Anti Static Storage; Bag Type Desco 13630

Description
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Description
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti Static Storage; Bag Type Desco - 43K2604 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti Static Storage; Bag Type Desco
43K2604
Bag, Anti Static Storage; Bag Type Desco 43K2604
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2604
Product Name Bag, Anti Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details