BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:11"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:15" RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 43K2588 |
| Product Name | Bag, Anti-Static Storage; Bag Type Desco |
| Container Type | Bag |