Desco Equipment Co., Inc. Bag, Anti Static Storage; Bag Type Desco 13460

Description
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Silver; Seal Type:Heat Sealable; Product Range:-; Height:10" RoHS Compliant: Yes
Datasheet
Description
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Silver; Seal Type:Heat Sealable; Product Range:-; Height:10" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti Static Storage; Bag Type Desco - 43K2581 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti Static Storage; Bag Type Desco
43K2581
Bag, Anti Static Storage; Bag Type Desco 43K2581
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Silver; Seal Type:Heat Sealable; Product Range:-; Height:10" RoHS Compliant: Yes

BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:Silver; Seal Type:Heat Sealable; Product Range:-; Height:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2581
Product Name Bag, Anti Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details