Desco Equipment Co., Inc. Bag, Anti-Static Storage; Bag Type Desco 13455

Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA
Datasheet
Description
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti-Static Storage; Bag Type Desco - 43K2579 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti-Static Storage; Bag Type Desco
43K2579
Bag, Anti-Static Storage; Bag Type Desco 43K2579
BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA

BAG, ANTI-STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:12"; Length - Metric:305mm; Width - Imperial:7"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; ESD Storage Type:Bag; Height:12" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2579
Product Name Bag, Anti-Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Work Bags - 2611383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Height 20.47 inch (520 mm)
Length 13.78 inch (350 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details