Desco Equipment Co., Inc. Bag, Anti Static Storage; Bag Type Desco 13430

Description
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Datasheet
Description
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bag, Anti Static Storage; Bag Type Desco - 43K2572 - Newark, An Avnet Company
Chicago, IL, United States
Bag, Anti Static Storage; Bag Type Desco
43K2572
Bag, Anti Static Storage; Bag Type Desco 43K2572
BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

BAG, ANTI STATIC STORAGE; Bag Type:Static Shielding Bag (Metal-In); Length - Imperial:8"; Length - Metric:203mm; Width - Imperial:5"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Heat Sealable; Product Range:-; ESD Storage Type:Bag RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2572
Product Name Bag, Anti Static Storage; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details