Desco Equipment Co., Inc. Anti-Static Esd Shielding Bag; Bag Type Desco 13262

Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:10" RoHS Compliant: NA
Datasheet
Description
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:10" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Esd Shielding Bag; Bag Type Desco - 43K2560 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Static Esd Shielding Bag; Bag Type Desco
43K2560
Anti-Static Esd Shielding Bag; Bag Type Desco 43K2560
ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:10" RoHS Compliant: NA

ANTI-STATIC ESD SHIELDING BAG; Bag Type:Static Shielding Bag (Metal-Out); Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:8"; Bag Thickness:76.2µm; Bag Color:-; Seal Type:Resealable; ESD Storage Type:Bag; Height:10" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 43K2560
Product Name Anti-Static Esd Shielding Bag; Bag Type Desco
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details